RS Components, Ltd. PCB Drill Bits 2156999

Description
1.90mm PCB Carbide Drill
Request a Quote
Description
1.90mm PCB Carbide Drill
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Drill Bits - 2156999 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Drill Bits
2156999
PCB Drill Bits 2156999
1.90mm PCB Carbide Drill

1.90mm PCB Carbide Drill

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2156999
Product Name PCB Drill Bits
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 215883 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 4.134 inch (105.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Specialist Drill Bits - 221608 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.630 to 1.181 inch (16.0 to 30.0 mm)
View Details
Drill Bits - 213275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.224 inch (5.7 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Drill Bits - 214925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 inch (3.0 mm)
OAL 1.81 inch (46 mm)
Material High Speed Steel; Hss
View Details