Milwaukee Electric Tool Corporation Hole Saw 49-56-0409

Description
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
Description
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI

Suppliers

Company
Product
Description
Supplier Links
Hole Saw 49-56-0409
CONSTANT PITCH TYPE ABRASIVE CUT MATERIAL CARBIDE GRIT BLADE MATERIAL 7/8 INCH DIAMETER 750 RPM SPEED RATING NO SUPPLIED WITH PILOT DRILL STRAIGHT ARBOR SHANK TYPE THREAD SIZE 1/2 INCH-20 TPI
  • CONSTANT PITCH TYPE
  • ABRASIVE CUT MATERIAL
  • CARBIDE GRIT BLADE MATERIAL
  • 7/8 INCH DIAMETER
  • 750 RPM SPEED RATING
  • NO SUPPLIED WITH PILOT DRILL
  • STRAIGHT ARBOR SHANK TYPE
  • THREAD SIZE 1/2 INCH-20 TPI
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 49-56-0409
Product Name Hole Saw
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.102 inch (2.6 mm)
OAL 2.24 inch (57 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Right-Hand Cobalt Micro-Drill - MD-155 - Cutting Edge Technologies, Inc.
Cutting Edge Technologies, Inc.
Specs
Product Drill
Units Metric
Drill Type Twist; Microdrill
View Details
Drill Bit - 48-89-2724 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.281 inch (7.1 mm)
View Details