Flexovit USA, Inc. Drums for Spiral Band Sleeves 46312

Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.
Description
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Suppliers

Company
Product
Description
Supplier Links
Drums for Spiral Band Sleeves - 46312 - Flexovit USA, Inc.
Angola, NY, USA
Drums for Spiral Band Sleeves
46312
Drums for Spiral Band Sleeves 46312
Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Rubber drum provides support for an even finish and expands as the tool reaches speed securing the spiral band in place during use.

Supplier's Site

Technical Specifications

  Flexovit USA, Inc.
Product Category Back-up Pads
Product Number 46312
Product Name Drums for Spiral Band Sleeves
OD 2 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backing Pad with Centering Pin - QUICK-STEP™ MG Backing Pad - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4.5 to 7 inch (114 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details
Backing Pads - SK5040 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 5 inch (127 mm)
Bore / ID 0.5512 inch (14 mm)
Maximum Speed 12000 rpm
View Details
Abrasive Back-Up Pad - 49-36-3455 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 4.5 inch (114 mm)
Maximum Speed 13000 rpm
Materials of Construction Plastic
View Details
Velcro Backing Pad with Centering Pin - Quick-Step Backing Pads - Walter Surface Technologies
Specs
ad Type Hook&Loop Pad
OD 4 to 7 inch (102 to 178 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details