Milwaukee Electric Tool Corporation Abrasive Back-Up Pad 49-36-3450

Description
POLYPROPYLENE MATERIAL 4-1/2 INCH SIZE 1/2 INCH-13 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Datasheet
Description
POLYPROPYLENE MATERIAL 4-1/2 INCH SIZE 1/2 INCH-13 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasive Back-Up Pad - 49-36-3450 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Abrasive Back-Up Pad
49-36-3450
Abrasive Back-Up Pad 49-36-3450
POLYPROPYLENE MATERIAL 4-1/2 INCH SIZE 1/2 INCH-13 TPI MOUNTING SIZE 13000 RPM SPEED RATING SANDER USED WITH INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
  • POLYPROPYLENE MATERIAL
  • 4-1/2 INCH SIZE
  • 1/2 INCH-13 TPI MOUNTING SIZE
  • 13000 RPM SPEED RATING
  • SANDER USED WITH
  • INCLUDES 36 AND 60 GRIT SANDING DISC, DISC NUT
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Back-up Pads
Product Number 49-36-3450
Product Name Abrasive Back-Up Pad
OD 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Backing Pads - SK7055 - Flexovit USA, Inc.
Flexovit USA, Inc.
Specs
OD 7 inch (178 mm)
Bore / ID 0.6250 inch (15.87 mm)
Maximum Speed 8500 rpm
View Details
Interface Pad - QUICK-STEP™ Interface Pads - Walter Surface Technologies
Specs
ad Type Interface Pad
OD 4.5 to 7 inch (114 to 178 mm)
Materials of Construction Foam
View Details
Abrasive Back-Up Pad - 49-36-2500 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
OD 7 inch (178 mm)
Materials of Construction Rubber / Elastomer
View Details
Gripper Pads and Holders - SK4054 - Flexovit USA, Inc.
Specs
ad Type Hook&Loop Pad
OD 4 inch (102 mm)
Bore / ID 0.6250 inch (15.87 mm)
View Details