Milwaukee Electric Tool Corporation Wood Spade Bit 48-27-0501

Description
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet
Description
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wood Spade Bit - 48-27-0501 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Wood Spade Bit
48-27-0501
Wood Spade Bit 48-27-0501
SOLID TYPE CARBON STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH MAX. BORE DIAMETER HEX SHANK TYPE 1/4 INCH SHANK SIZE HEAT TREATED PROCESS CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
  • SOLID TYPE
  • CARBON STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1/2 INCH MAX. BORE DIAMETER
  • HEX SHANK TYPE
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • CUT MATERIAL FORMICA, PLYWOOD, PLASTIC, WOOD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-27-0501
Product Name Wood Spade Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232585 - RS Components, Ltd.
Specs
Units Metric
Designation 30mm
Diameter 0.787 to 1.181 inch (20.0 to 30.0 mm)
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7551 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Masonry
Shank 0.375 inch (9.5 mm)
View Details