Milwaukee Electric Tool Corporation Forstner Bit 48-25-3621

Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3-5/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED FOR 3 PIPE AND RIGID CONDUIT, 3-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3-5/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED FOR 3 PIPE AND RIGID CONDUIT, 3-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-3621
SELF FEED TYPE ALLOY STEEL MATERIAL 3-FLAT SHANK TYPE 3-5/8 INCH BORING DIAMETER SWITCHBLADE[TM] BRAND USED FOR 3 PIPE AND RIGID CONDUIT, 3-1/2 TUBING PACKAGING QUANTITY 1 PER CARTON WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • 3-FLAT SHANK TYPE
  • 3-5/8 INCH BORING DIAMETER
  • SWITCHBLADE[TM] BRAND
  • USED FOR 3 PIPE AND RIGID CONDUIT, 3-1/2 TUBING
  • PACKAGING QUANTITY 1 PER CARTON
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-3621
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216167 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.811 inch (46.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-7374 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details