Milwaukee Electric Tool Corporation Forstner Bit 48-25-1002

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1002
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1 INCH BORING DIAMETER
  • USED FOR 1/2 PIPE AND RIGID CONDUIT, 7/8 TUBING
  • PACKAGING TYPE CLAMSHELL
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1002
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.079 inch (2.0 mm)
OAL 1.93 inch (49 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 2 1/2
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-8806 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details