Milwaukee Electric Tool Corporation Forstner Bit 48-25-1122

Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/8 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 1 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet
Description
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/8 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 1 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Forstner Bit 48-25-1122
SELF FEED TYPE ALLOY STEEL MATERIAL HEX SHANK TYPE 7/16 INCH SHANK SIZE 1-1/8 INCH BORING DIAMETER USED FOR 1/2 PIPE AND RIGID CONDUIT, 1 TUBING PACKAGING TYPE CLAMSHELL PACKAGING QUANTITY 1 WARRANTY LIFETIME LIMITED
  • SELF FEED TYPE
  • ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • 1-1/8 INCH BORING DIAMETER
  • USED FOR 1/2 PIPE AND RIGID CONDUIT, 1 TUBING
  • PACKAGING TYPE CLAMSHELL
  • PACKAGING QUANTITY 1
  • WARRANTY LIFETIME LIMITED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-25-1122
Product Name Forstner Bit
Product Drill
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bits - 214751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.059 inch (1.5 mm)
OAL 1.26 inch (32 mm)
Material High Speed Steel; Hss
View Details
Allied Machine & Engineering Corp.
Specs
Product Drill
Units Fractional
Drill Type Twist; Spade Drill
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Product Drill Set
Units Fractional
Drill Type Combination Drill / Countersink
View Details