Gray Tools Canada Inc. 29 Piece SAE Cobalt High Speed Steel Drill Bit Set 92129

Description
Set Content: 1/16" - 1/2" x 65ths, Jobber length 135° split point Grade: M35 Steel Spec. DIN1412-ANSI Standard-N Includes: Metal Case * Meets A.N.S.I. standards
Description
Set Content: 1/16" - 1/2" x 65ths, Jobber length 135° split point Grade: M35 Steel Spec. DIN1412-ANSI Standard-N Includes: Metal Case * Meets A.N.S.I. standards

Suppliers

Company
Product
Description
Supplier Links
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
29 Piece SAE Cobalt High Speed Steel Drill Bit Set
92129
29 Piece SAE Cobalt High Speed Steel Drill Bit Set 92129
Set Content: 1/16" - 1/2" x 65ths, Jobber length 135° split point Grade: M35 Steel Spec. DIN1412-ANSI Standard-N Includes: Metal Case * Meets A.N.S.I. standards
Set Content:1/16" - 1/2" x 65ths,
Jobber length 135° split point
Grade: M35 Steel
Spec. DIN1412-ANSI Standard-N
Includes:Metal Case

* Meets A.N.S.I. standards

Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Drill Bits
Product Number 92129
Product Name 29 Piece SAE Cobalt High Speed Steel Drill Bit Set
Product Drill Set
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.512 inch (13.0 mm)
OAL 5.94 inch (151 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece Metric Colbalt Steel Drill Bit Set - 92125M - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Metric
Drill Type Jobber
View Details