Milwaukee Electric Tool Corporation Masonry Bit 48-20-8957

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 5 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 5 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8957
HAMMER TYPE CARBIDE TIPPED MATERIAL 4 INCH OVERALL LENGTH 2 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 3/16 INCH DRILL SIZE 3/16 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 5 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 4 INCH OVERALL LENGTH
  • 2 INCH DRILLING LENGTH
  • 3 FLAT SHANK TYPE
  • TWIST FLUTE TYPE
  • 3/16 INCH DRILL SIZE
  • 3/16 DRILL SIZE - FRACTIONAL
  • SECURE GRLP[R] BRAND
  • PACKAGING QUANTITY 5
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8957
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.188 inch (4.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
View Details
Hole Saw Arbor For Hole Saws 9/16 - 1-3/16
Specs
Drill Type Core Drill
Diameter 0.562 to 1.188 inch (14.3 to 30.2 mm)
View Details
Auger Drill Bit - 48-13-5620 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Auger Drill Bit
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details