CS UNITEC Unicore Thin Kerf Wet Diamond Core Bit 4CB102UF

Description
Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
Description
Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.

Suppliers

Company
Product
Description
Supplier Links
Unicore Thin Kerf Wet Diamond Core Bit - 4CB102UF - CS UNITEC
Norwalk, CT, USA
Unicore Thin Kerf Wet Diamond Core Bit
4CB102UF
Unicore Thin Kerf Wet Diamond Core Bit 4CB102UF
Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry. Thin kerf segments offer very fast penetration and long life. Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.

Thin Wall Diamond Core Bits Offer High Performance Drilling in Reinforced Concrete and Masonry.

  • Thin kerf segments offer very fast penetration and long life.
  • Ideal for all high performance electric, pneumatic and hydraulic drill rigs and hand-held applications.
Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Drill Bits
Product Number 4CB102UF
Product Name Unicore Thin Kerf Wet Diamond Core Bit
Product Drill
Units Fractional
Drill Type Core Drill
Cutting Application General Purpose
Designation 4"
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238511 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 35mm
View Details
Hole Saw, Carbide Tipped, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Drill Bit - 53118 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 0.344 inch (8.7 mm)
View Details
2 suppliers
1/8 X 1/8 X 1/4 X 1-1/2 - 3F RH - 0314T002025015 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details