RS Components, Ltd. Drill Bits 212979

Description
RS PRO H10350200 Drill Bit
Request a Quote
Description
RS PRO H10350200 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 212979 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
212979
Drill Bits 212979
RS PRO H10350200 Drill Bit

RS PRO H10350200 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 212979
Product Name Drill Bits
Drill Type Twist
Diameter 0.079 inch (2.0 mm)
OAL 1.89 inch (48 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.394 inch (10.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Drill Bits - 216482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.130 inch (3.3 mm)
OAL 2.56 inch (65 mm)
Material Hsco
View Details
Hole Saws & Core Drill Bits - 2172660 - RS Components, Ltd.
Specs
OAL 5.91 inch (150 mm)
Material Steel
# of Pieces 1
View Details