48-20-8856 -- DRILL BIT SET
Milwaukee Electric Tool Corporation
Drill Bit Set
48-20-8856
Description
CARBIDE TIP MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
6 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
-
Milwaukee Electric Tool Corporation
Datasheet
Description
CARBIDE TIP MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
6 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Datasheet
Suppliers
CARBIDE TIP MATERIAL
5/32 INCH MIN. DRILL SIZE
3/8 INCH MAX. DRILL SIZE
3-FLAT SHANK TYPE
SELF CENTERING CONSTRUCTION
6 DRILL(S)
5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
SECURE-GRIP[TM] BRAND
APPLICABLE STANDARD ANSI
APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
- CARBIDE TIP MATERIAL
- 5/32 INCH MIN. DRILL SIZE
- 3/8 INCH MAX. DRILL SIZE
- 3-FLAT SHANK TYPE
- SELF CENTERING CONSTRUCTION
- 6 DRILL(S)
- 5/32 INCH, 3/16 INCH, 1/4 INCH, 5/16 INCH, 3/8 INCH DRILL SIZES
- SECURE-GRIP[TM] BRAND
- APPLICABLE STANDARD ANSI
- APPLICATION CONICAL ANCHOR, CONCRETE SCREW, NAIL-IN, HOLLOW WALL ANCHOR
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-8856 |
|
Product Name
|
Drill Bit Set |
|
Product
|
Drill Set
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.181 inch (30.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
1.125 inch (28.6 mm)
Material
Bi-Metal
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Auger Drill Bit
View Details
Product
Drill Set
Units
Fractional; Metric (optional feature)
Drill Type
Core Drill
View Details