Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-0700

Description
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE TWIST FLUTE TYPE 1/2 INCH DRILL SIZE
Description
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE TWIST FLUTE TYPE 1/2 INCH DRILL SIZE

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-0700 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-0700
Auger Drill Bit 48-13-0700
SPUR TYPE 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH 5/16 INCH SHANK SIZE TWIST FLUTE TYPE 1/2 INCH DRILL SIZE
  • SPUR TYPE
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • 5/16 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 1/2 INCH DRILL SIZE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-0700
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 215136 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.472 inch (12.0 mm)
OAL 5.91 inch (150 mm)
Material Carbide; Carbide tipped
View Details
Hot Tapper, Single Size, 1
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Bi-Metal
View Details
Forstner Bit - 48-25-1251 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Forstner
Shank Hex
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details