Milwaukee Electric Tool Corporation Masonry Bit 48-20-8841

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8841
HAMMER TYPE CARBIDE TIPPED MATERIAL 12 INCH OVERALL LENGTH 10 INCH DRILLING LENGTH 3-FLAT SHANK TYPE REINFORCED PROCESS ANSI MATERIAL SPECIFICATION 5/8 INCH DRILL SIZE SECURE-GRIP[TM] BRAND CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 12 INCH OVERALL LENGTH
  • 10 INCH DRILLING LENGTH
  • 3-FLAT SHANK TYPE
  • REINFORCED PROCESS
  • ANSI MATERIAL SPECIFICATION
  • 5/8 INCH DRILL SIZE
  • SECURE-GRIP[TM] BRAND
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8841
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.625 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.335 inch (8.5 mm)
OAL 4.65 inch (118 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 4 3/4
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Bi-Metal
View Details
Masonry Bit - 48-20-8901 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Drill Type Masonry
View Details
ARMOR-PLATED Unibroach® Cutters - TiAlN - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details