Milwaukee Electric Tool Corporation Masonry Bit 48-20-8901

Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/32 INCH DRILL SIZE 5/32 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet
Description
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/32 INCH DRILL SIZE 5/32 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masonry Bit 48-20-8901
HAMMER TYPE CARBIDE TIPPED MATERIAL 6 INCH OVERALL LENGTH 4 INCH DRILLING LENGTH 3 FLAT SHANK TYPE TWIST FLUTE TYPE 5/32 INCH DRILL SIZE 5/32 DRILL SIZE - FRACTIONAL SECURE GRLP[R] BRAND PACKAGING QUANTITY 25 CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
  • HAMMER TYPE
  • CARBIDE TIPPED MATERIAL
  • 6 INCH OVERALL LENGTH
  • 4 INCH DRILLING LENGTH
  • 3 FLAT SHANK TYPE
  • TWIST FLUTE TYPE
  • 5/32 INCH DRILL SIZE
  • 5/32 DRILL SIZE - FRACTIONAL
  • SECURE GRLP[R] BRAND
  • PACKAGING QUANTITY 25
  • CUT MATERIAL BRICK, BLOCK, SOFTER AGGREGATE CONCRETE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-8901
Product Name Masonry Bit
Product Drill
Units Fractional
Drill Type Masonry
Diameter 0.156 inch (4.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232541 - RS Components, Ltd.
Specs
Units Metric
Designation 12mm
Diameter 0.157 to 0.472 inch (4.0 to 12.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
Drill Bit - 48-20-7571 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.500 inch (12.7 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB255UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details