Milwaukee Electric Tool Corporation Auger Drill Bit 48-20-5071

Description
SELF CENTERING POINT TYPE 18 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE, SDS MAX SHANK TYPE LEFT HAND DIRECTION OF CUT 4 FLUTE(S) PATENTED FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet
Description
SELF CENTERING POINT TYPE 18 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE, SDS MAX SHANK TYPE LEFT HAND DIRECTION OF CUT 4 FLUTE(S) PATENTED FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-20-5071 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-20-5071
Auger Drill Bit 48-20-5071
SELF CENTERING POINT TYPE 18 INCH OVERALL LENGTH 17 INCH DRILLING LENGTH SPLINE, SDS MAX SHANK TYPE LEFT HAND DIRECTION OF CUT 4 FLUTE(S) PATENTED FLUTE TYPE 1-1/4 INCH DRILL SIZE
  • SELF CENTERING POINT TYPE
  • 18 INCH OVERALL LENGTH
  • 17 INCH DRILLING LENGTH
  • SPLINE, SDS MAX SHANK TYPE
  • LEFT HAND DIRECTION OF CUT
  • 4 FLUTE(S)
  • PATENTED FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-20-5071
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Drill Bits - 2189180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Hot Tapper, Single Size, 1 1/2
Specs
Drill Type Core Drill
Diameter 1.375 inch (34.9 mm)
Material Carbide
View Details
Drill Bit - 48-89-2714 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB078UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details