Milwaukee Electric Tool Corporation Drill Bit 48-89-2714

Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet
Description
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2714
JOBBERS LENGTH TYPE BLACK OXIDE COATED FINISH 2-3/4 INCH OVERALL LENGTH 1-5/8 INCH FLUTE LENGTH 3-FLAT SECURE GRIP, ROUND SHANK TYPE SPLIT POINT CONSTRUCTION 3 FLUTE(S) PARABOLIC FLUTE TYPE 1/8 INCH DRILL SIZE THUNDERBOLT[R] BRAND APPLICATION METAL/WOOD/PLASTIC POINT ANGLE (DEG) 135
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE COATED FINISH
  • 2-3/4 INCH OVERALL LENGTH
  • 1-5/8 INCH FLUTE LENGTH
  • 3-FLAT SECURE GRIP, ROUND SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • 3 FLUTE(S)
  • PARABOLIC FLUTE TYPE
  • 1/8 INCH DRILL SIZE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL/WOOD/PLASTIC
  • POINT ANGLE (DEG) 135
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2714
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.125 inch (3.2 mm)
Cutting Length 1.62 inch (41 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 7/8
Specs
Drill Type Core Drill
Diameter 0.875 inch (22.2 mm)
Material Carbide
View Details
Drill Bits - 213174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.209 inch (5.3 mm)
OAL 3.39 inch (86 mm)
Material High Speed Steel; Hss
View Details
Hole Saws - RHS/RS - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Product Drill
Units Fractional
Drill Type Twist; Hole Saw
View Details
29 Piece SAE Cobalt High Speed Steel Drill Bit Set - 92129 - Gray Tools Canada Inc.
Specs
Product Drill Set
Units Fractional
Drill Type Jobber
View Details