48-20-3936 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-3936
Description
ROTARY TYPE
36 INCH OVERALL LENGTH
31 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
36 INCH OVERALL LENGTH
31 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
Datasheet
Suppliers
ROTARY TYPE
36 INCH OVERALL LENGTH
31 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
3/4 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
- ROTARY TYPE
- 36 INCH OVERALL LENGTH
- 31 INCH DRILLING LENGTH
- SDS-MAX SHANK TYPE
- 3/4 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 4-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-3936 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.276 inch (7.0 mm)
OAL
4.29 inch (109 mm)
Material
Hsco
View Details
Drill Type
Core Drill
Diameter
0.875 inch (22.2 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Drill Type
Forstner
Material
High Speed Steel
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details