48-20-3916 -- MASONRY BIT
Milwaukee Electric Tool Corporation
Masonry Bit
48-20-3916
Description
ROTARY TYPE
13 INCH OVERALL LENGTH
7-1/2 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
5/8 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
-
Milwaukee Electric Tool Corporation
Datasheet
Description
ROTARY TYPE
13 INCH OVERALL LENGTH
7-1/2 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
5/8 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
Datasheet
Suppliers
ROTARY TYPE
13 INCH OVERALL LENGTH
7-1/2 INCH DRILLING LENGTH
SDS-MAX SHANK TYPE
5/8 INCH DRILL SIZE
CUTTER GEOMETRY TYPE 4-CUTTER
- ROTARY TYPE
- 13 INCH OVERALL LENGTH
- 7-1/2 INCH DRILLING LENGTH
- SDS-MAX SHANK TYPE
- 5/8 INCH DRILL SIZE
- CUTTER GEOMETRY TYPE 4-CUTTER
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-20-3916 |
|
Product Name
|
Masonry Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Masonry
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
1.024 inch (26.0 mm)
Material
High Speed Steel; Hss
Flutes / Edges
1
View Details
Drill Type
Core Drill
Diameter
1.375 inch (34.9 mm)
Material
Bi-Metal
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Units
Fractional
Drill Type
Masonry
View Details
2 suppliers
Product
Drill Set
Units
Fractional; Metric (optional feature)
Drill Type
Core Drill
View Details