(PRICE/BIT) 6"X8"X5/8" SDS BIT. FREE 2 YEAR RADWELL WARRANTY
| Milwaukee Electric Tool Corporation | Radwell International | |
|---|---|---|
| Product Category | Drill Bits | Drill Bits |
| Product Number | 48-20-7602 | 36367314 |
| Product Name | Masonry Bit | Drill Bit |
| Product | Drill | |
| Units | Fractional | |
| Drill Type | Masonry | |
| Diameter | 0.625 inch (15.9 mm) |