Milwaukee Electric Tool Corporation Drill Bit 48-89-2833

Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 17/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
Description
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 17/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC

Suppliers

Company
Product
Description
Supplier Links
Drill Bit 48-89-2833
JOBBERS LENGTH TYPE BLACK OXIDE FINISH 4-1/8 INCH OVERALL LENGTH 2-7/8 INCH FLUTE LENGTH 3-FLAT SHANK TYPE SPLIT POINT CONSTRUCTION PARABOLIC FLUTE TYPE 17/64 INCH DRILL SIZE 135 DEG POINT ANGLE THUNDERBOLT[R] BRAND APPLICATION METAL, WOOD, PLASTIC
  • JOBBERS LENGTH TYPE
  • BLACK OXIDE FINISH
  • 4-1/8 INCH OVERALL LENGTH
  • 2-7/8 INCH FLUTE LENGTH
  • 3-FLAT SHANK TYPE
  • SPLIT POINT CONSTRUCTION
  • PARABOLIC FLUTE TYPE
  • 17/64 INCH DRILL SIZE
  • 135 DEG POINT ANGLE
  • THUNDERBOLT[R] BRAND
  • APPLICATION METAL, WOOD, PLASTIC
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-89-2833
Product Name Drill Bit
Product Drill
Units Fractional
Diameter 0.266 inch (6.7 mm)
Cutting Length 2.88 inch (73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238514 - RS Components, Ltd.
Specs
Units Metric
Drill Type Step Drill
Designation 25mm
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Carbide
View Details
Drill Bit Set - 48-20-8851 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill Set
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details