Milwaukee Electric Tool Corporation Auger Drill Bit 48-13-1250

Description
DOUBLE SPUR, HEAVY DUTY TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet
Description
DOUBLE SPUR, HEAVY DUTY TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Auger Drill Bit - 48-13-1250 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Auger Drill Bit
48-13-1250
Auger Drill Bit 48-13-1250
DOUBLE SPUR, HEAVY DUTY TYPE POLISHED AND COATED FLUTE FINISH 6-1/2 INCH OVERALL LENGTH 4 INCH FLUTE LENGTH HEX SHANK TYPE 7/16 INCH SHANK SIZE TWIST FLUTE TYPE 1-1/4 INCH DRILL SIZE
  • DOUBLE SPUR, HEAVY DUTY TYPE
  • POLISHED AND COATED FLUTE FINISH
  • 6-1/2 INCH OVERALL LENGTH
  • 4 INCH FLUTE LENGTH
  • HEX SHANK TYPE
  • 7/16 INCH SHANK SIZE
  • TWIST FLUTE TYPE
  • 1-1/4 INCH DRILL SIZE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Drill Bits
Product Number 48-13-1250
Product Name Auger Drill Bit
Product Drill
Units Fractional
Drill Type Auger Drill Bit
Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1238498 - RS Components, Ltd.
Specs
Diameter 0.866 inch (22.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Wood Spade Bit - 48-27-0501 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Product Drill
Drill Type Spade Drill; Wood Bit
Shank Hex
View Details
Bi-Tip Gundrill -  - Star SU LLC
Specs
Drill Type Gundrill
View Details