48-13-0623 -- AUGER DRILL BIT
Milwaukee Electric Tool Corporation
Auger Drill Bit
48-13-0623
Description
SHIP TYPE
6 INCH OVERALL LENGTH
3 INCH FLUTE LENGTH
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HARDENED PROCESS
TWIST FLUTE TYPE
5/8 INCH DRILL SIZE
-
Milwaukee Electric Tool Corporation
Description
SHIP TYPE
6 INCH OVERALL LENGTH
3 INCH FLUTE LENGTH
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HARDENED PROCESS
TWIST FLUTE TYPE
5/8 INCH DRILL SIZE
Suppliers
SHIP TYPE
6 INCH OVERALL LENGTH
3 INCH FLUTE LENGTH
HEX SHANK TYPE
7/16 INCH SHANK SIZE
HARDENED PROCESS
TWIST FLUTE TYPE
5/8 INCH DRILL SIZE
- SHIP TYPE
- 6 INCH OVERALL LENGTH
- 3 INCH FLUTE LENGTH
- HEX SHANK TYPE
- 7/16 INCH SHANK SIZE
- HARDENED PROCESS
- TWIST FLUTE TYPE
- 5/8 INCH DRILL SIZE
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
|
Product Number
|
48-13-0623 |
|
Product Name
|
Auger Drill Bit |
|
Product
|
Drill
|
|
Units
|
Fractional
|
|
Drill Type
|
Auger Drill Bit
|
|
Diameter
|
0.625 inch (15.9 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diameter
0.260 inch (6.6 mm)
OAL
3.98 inch (101 mm)
Material
High Speed Steel; Hss
View Details
Drill Type
Core Drill
Diameter
3.875 inch (98.4 mm)
Material
Carbide
View Details
Milwaukee Electric Tool Corporation
Product
Drill
Drill Type
Masonry
Shank
0.375 inch (9.5 mm)
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details