Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 2780-20

Description
15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 LB WEIGHT POWER GRINDER 8500 RPM SPEED RATING CORDLESS, PADDLE SWITCH ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE NO-LOCK BELT/DISC/PAD DETAILS M18 FUEL[TM] BRAND WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Description
15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 LB WEIGHT POWER GRINDER 8500 RPM SPEED RATING CORDLESS, PADDLE SWITCH ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE NO-LOCK BELT/DISC/PAD DETAILS M18 FUEL[TM] BRAND WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 2780-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
2780-20
Electric Grinder/Polisher/Sander 2780-20
15 INCH LENGTH OVERALL SIZE 18 VOLT INPUT SUPPLY RATING 5.8 LB WEIGHT POWER GRINDER 8500 RPM SPEED RATING CORDLESS, PADDLE SWITCH ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE NO-LOCK BELT/DISC/PAD DETAILS M18 FUEL[TM] BRAND WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
  • 15 INCH LENGTH OVERALL SIZE
  • 18 VOLT INPUT SUPPLY RATING
  • 5.8 LB WEIGHT
  • POWER GRINDER
  • 8500 RPM SPEED RATING
  • CORDLESS, PADDLE SWITCH ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • NO-LOCK BELT/DISC/PAD DETAILS
  • M18 FUEL[TM] BRAND
  • WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 2780-20
Product Name Electric Grinder/Polisher/Sander
Type Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Wafer Edge Grinders - WBM-2000A Series - Daitron Co., Ltd.
Specs
Type Grinder; Edge or Platen; Precision
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 6140-30 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 10000 rpm
Power 1.11 HP
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
View Details