Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 6140-30

Description
11.8 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 6.52 POUND WEIGHT 825 WATT POWER RATING ELECTRIC GRINDER 10000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE CORD TYPE 2-WIRE CORD LENGTH 8 FOOT GEAR TYPE SPIRAL BEVEL EXHAUST SYSTEM MULTI-PORT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) WHEEL GUARD
Datasheet
Description
11.8 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 6.52 POUND WEIGHT 825 WATT POWER RATING ELECTRIC GRINDER 10000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE CORD TYPE 2-WIRE CORD LENGTH 8 FOOT GEAR TYPE SPIRAL BEVEL EXHAUST SYSTEM MULTI-PORT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) WHEEL GUARD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 6140-30 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
6140-30
Electric Grinder/Polisher/Sander 6140-30
11.8 INCH LENGTH OVERALL SIZE 120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 6.52 POUND WEIGHT 825 WATT POWER RATING ELECTRIC GRINDER 10000 RPM SPEED RATING SMALL ANGLE, WHEEL ITEM TYPE 5/8 INCH-11 TPI SPINDLE SIZE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE CORD TYPE 2-WIRE CORD LENGTH 8 FOOT GEAR TYPE SPIRAL BEVEL EXHAUST SYSTEM MULTI-PORT INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) WHEEL GUARD
  • 11.8 INCH LENGTH OVERALL SIZE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 7.5 AMP CURRENT RATING
  • 6.52 POUND WEIGHT
  • 825 WATT POWER RATING
  • ELECTRIC GRINDER
  • 10000 RPM SPEED RATING
  • SMALL ANGLE, WHEEL ITEM TYPE
  • 5/8 INCH-11 TPI SPINDLE SIZE
  • 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
  • CORD TYPE 2-WIRE
  • CORD LENGTH 8 FOOT
  • GEAR TYPE SPIRAL BEVEL
  • EXHAUST SYSTEM MULTI-PORT
  • INCLUDES (1) FLANGE, (1) SIDE HANDLE, (1) SPANNER WRENCH, (1) WHEEL GUARD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 6140-30
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 10000 rpm
Power 1.11 HP
Part Capacity - Weight 6.52 lbs (2.96 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 1900 to 7800 rpm
View Details
Chip Tester -  - Daitron Co., Ltd.
Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 6121-31A - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder; Disc or Wheel Face Grinder
Rotary Speed 11000 rpm
Power 1.88 HP
View Details