Milwaukee Electric Tool Corporation Electric Band Saw 2729-21

Description
44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 V INPUT SUPPLY RATING 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES LED LIGHT, HANG HOOK, MULTI VOLTAGE CHARGER, KEYLESS ADJUSTABLE SHOE BATTERY TYPE LITHIUM-ION
Description
44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 V INPUT SUPPLY RATING 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES LED LIGHT, HANG HOOK, MULTI VOLTAGE CHARGER, KEYLESS ADJUSTABLE SHOE BATTERY TYPE LITHIUM-ION

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 2729-21 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
2729-21
Electric Band Saw 2729-21
44-7/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 21 INCH SAW LENGTH 18 V INPUT SUPPLY RATING 0 TO 380 SFPM SPEED RATING 0.2 INCH BLADE THICKNESS 5 INCH X 5 INCH CUTTING CAPACITY M18 FUEL[TM] BRAND INCLUDES LED LIGHT, HANG HOOK, MULTI VOLTAGE CHARGER, KEYLESS ADJUSTABLE SHOE BATTERY TYPE LITHIUM-ION
  • 44-7/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 21 INCH SAW LENGTH
  • 18 V INPUT SUPPLY RATING
  • 0 TO 380 SFPM SPEED RATING
  • 0.2 INCH BLADE THICKNESS
  • 5 INCH X 5 INCH CUTTING CAPACITY
  • M18 FUEL[TM] BRAND
  • INCLUDES LED LIGHT, HANG HOOK, MULTI VOLTAGE CHARGER, KEYLESS ADJUSTABLE SHOE
  • BATTERY TYPE LITHIUM-ION
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2729-21
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 665240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
View Details
Electric Saws - 1954788 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Saw Type Table Saw
Blade Size 8.27 inch (210 mm)
Weight 48.51 lbs (22 kg)
View Details
Electric Band Saw - 6226 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
Cutting Capacity 3.5 to 4.5 inch (88.9 to 114 mm)
View Details