CS UNITEC Air Drill 1/2" 2 1264 0010

Description
Variable Speed 90 - 850 RPM Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor. Speed control optimizes the RPM to provide the best drilling performance.
Datasheet
Description
Variable Speed 90 - 850 RPM Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor. Speed control optimizes the RPM to provide the best drilling performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Air Drill 1/2
Norwalk, CT, USA
Air Drill 1/2"
2 1264 0010
Air Drill 1/2" 2 1264 0010
Variable Speed 90 - 850 RPM Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor. Speed control optimizes the RPM to provide the best drilling performance.

Variable Speed 90 - 850 RPM

Heavy duty pneumatic drill for holes up to 1/2" diameter in steel. Powerful and high torque motor.

Speed control optimizes the RPM to provide the best drilling performance.

Datasheet
Pistol Drill - 2 1264 0010 - CS UNITEC
Norwalk, CT, USA
Pistol Drill
2 1264 0010
Pistol Drill 2 1264 0010
High-torque reversible drilling and tapping machines • High-torque reversible drilling, tapping and threading machines. • Ideal for drilling, reaming, tube rolling, tube expanding and tapping. • Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more. • Drill chucks and Morse Taper arbors. • Special OEM air motors available on request. • One-year warranty.

High-torque reversible drilling and tapping machines
• High-torque reversible drilling, tapping and threading machines.
• Ideal for drilling, reaming, tube rolling, tube expanding and tapping.
• Use for special applications including mills, spindles, slides, controllers, pipe tapping, valve turning and more.
• Drill chucks and Morse Taper arbors.
• Special OEM air motors available on request.
• One-year warranty.

Supplier's Site

Technical Specifications

  CS UNITEC CS UNITEC
Product Category Hand Drills Hand Drills
Product Number 2 1264 0010 2 1264 0010
Product Name Air Drill 1/2" Pistol Drill
Power Power Tools; Pneumatic Tool Power Tools; Pneumatic Tool
Type Pistol Grip Pistol Grip
Features Multiple Speed Settings; Second Handle Multiple Speed Settings
RPM 90 to 850 rpm 90 to 850 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
DS4011 - 1/2" Spade Handle Drill - DS4011 - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Pistol Grip
Length 13.38 inch (340 mm)
View Details
Hydraulic Rotary Hammer SDS Max 2
Specs
Power Power Tools; Hydraulic Tool
Type Pistol Grip; Rotary Hammer
Features Multiple Speed Settings; Second Handle
View Details
Electric Portable Drill - 0234-6 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
View Details