Milwaukee Electric Tool Corporation Electric Grinder/Polisher/Sander 2680-22

Description
18 VOLT INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M18[TM] BRAND SWITCH TYPE PADDLE KIT CONTENTS (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, TYPE 1/27 TOOL FREE GUARD, LARGE BUTTON SPINDLE LOCK, (1) CONTRACTOR BAG, 3-POSITION SIDE HANDLE
Datasheet
Description
18 VOLT INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M18[TM] BRAND SWITCH TYPE PADDLE KIT CONTENTS (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, TYPE 1/27 TOOL FREE GUARD, LARGE BUTTON SPINDLE LOCK, (1) CONTRACTOR BAG, 3-POSITION SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Grinder/Polisher/Sander - 2680-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Grinder/Polisher/Sander
2680-22
Electric Grinder/Polisher/Sander 2680-22
18 VOLT INPUT SUPPLY RATING ELECTRIC GRINDER TOOL KIT CORDLESS, CUT-OFF, WHEEL ITEM TYPE 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE M18[TM] BRAND SWITCH TYPE PADDLE KIT CONTENTS (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, TYPE 1/27 TOOL FREE GUARD, LARGE BUTTON SPINDLE LOCK, (1) CONTRACTOR BAG, 3-POSITION SIDE HANDLE
  • 18 VOLT INPUT SUPPLY RATING
  • ELECTRIC GRINDER TOOL KIT
  • CORDLESS, CUT-OFF, WHEEL ITEM TYPE
  • 4-1/2 INCH DIAMETER BELT/DISC/PAD SIZE
  • M18[TM] BRAND
  • SWITCH TYPE PADDLE
  • KIT CONTENTS (2) LITHIUM-ION BATTERY, (1) MULTI-VOLTAGE CHARGER, TYPE 1/27 TOOL FREE GUARD, LARGE BUTTON SPINDLE LOCK, (1) CONTRACTOR BAG, 3-POSITION SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Grinders and Grinding Machines
Product Number 2680-22
Product Name Electric Grinder/Polisher/Sander
Type Grinder; Disc or Wheel Face Grinder
Unlock Full Specs
to access all available technical data

Similar Products

Grinders - 665239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Grinder
Rotary Speed 2500 to 8500 rpm
View Details
Visual Inspection Machine -  - Daitron Co., Ltd.
Specs
Type Grinder
Mounting Floor / Machine Tool
Applications / Materials Abraded Ceramics / Glass; Electronics
View Details
Electric Grinder/Polisher/Sander - 2780-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Grinder
Rotary Speed 8500 rpm
Part Capacity - Weight 5.8 lbs (2.63 kg)
View Details
Pipe Belt Grinder - PIPE-MAX - CS UNITEC
Specs
Type Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting Handheld; Portable
Applications / Materials Abraded Clean / Surface Prep; Metal
View Details