2680-20 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
Electric Grinder/Polisher/Sander
2680-20
Description
18 V INPUT SUPPLY RATING
CORDLESS GRINDER
9000 RPM SPEED RATING
WHEEL ITEM TYPE
ROUND WHEEL BELT/DISC/PAD DETAILS
4-1/2 INCH DIA BELT/DISC/PAD SIZE
M18[TM] BRAND
-
Milwaukee Electric Tool Corporation
Datasheet
Description
18 V INPUT SUPPLY RATING
CORDLESS GRINDER
9000 RPM SPEED RATING
WHEEL ITEM TYPE
ROUND WHEEL BELT/DISC/PAD DETAILS
4-1/2 INCH DIA BELT/DISC/PAD SIZE
M18[TM] BRAND
Datasheet
Suppliers
Electric Grinder/Polisher/Sander
2680-20
18 V INPUT SUPPLY RATING
CORDLESS GRINDER
9000 RPM SPEED RATING
WHEEL ITEM TYPE
ROUND WHEEL BELT/DISC/PAD DETAILS
4-1/2 INCH DIA BELT/DISC/PAD SIZE
M18[TM] BRAND
- 18 V INPUT SUPPLY RATING
- CORDLESS GRINDER
- 9000 RPM SPEED RATING
- WHEEL ITEM TYPE
- ROUND WHEEL BELT/DISC/PAD DETAILS
- 4-1/2 INCH DIA BELT/DISC/PAD SIZE
- M18[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
2680-20 |
|
Product Name
|
Electric Grinder/Polisher/Sander |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Milwaukee Electric Tool Corporation
Type
Grinder; Disc or Wheel Face Grinder
Rotary Speed
8500 rpm
Part Capacity - Weight
5.8 lbs (2.63 kg)
View Details
Type
Grinder; Contact Wheel Backed Belt Grinder; Polisher-Grinder
Mounting
Handheld; Portable
Applications / Materials Abraded
Clean / Surface Prep; Metal
View Details