2781-20 -- ELECTRIC GRINDER/POLISHER/SANDER
Milwaukee Electric Tool Corporation
ELECTRIC GRINDER/POLISHER/SANDER
2781-20
Description
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 LB WEIGHT
CORDLESS GRINDER
8500 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH BELT/DISC/PAD SIZE
SWITCH TYPE SLIDE WITH LOCK-ON
INCLUDES (1) FLANGE NUT, (1) WHEEL GUARD, (1) SPANNER WRENCH
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
-
Milwaukee Electric Tool Corporation
Description
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 LB WEIGHT
CORDLESS GRINDER
8500 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH BELT/DISC/PAD SIZE
SWITCH TYPE SLIDE WITH LOCK-ON
INCLUDES (1) FLANGE NUT, (1) WHEEL GUARD, (1) SPANNER WRENCH
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Suppliers
ELECTRIC GRINDER/POLISHER/SANDER
2781-20
15 INCH LENGTH OVERALL SIZE
18 VOLT INPUT SUPPLY RATING
5.8 LB WEIGHT
CORDLESS GRINDER
8500 RPM SPEED RATING
WHEEL ITEM TYPE
5/8 INCH-11 TPI SPINDLE SIZE
4-1/2 INCH OR 5 INCH BELT/DISC/PAD SIZE
SWITCH TYPE SLIDE WITH LOCK-ON
INCLUDES (1) FLANGE NUT, (1) WHEEL GUARD, (1) SPANNER WRENCH
WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
- 15 INCH LENGTH OVERALL SIZE
- 18 VOLT INPUT SUPPLY RATING
- 5.8 LB WEIGHT
- CORDLESS GRINDER
- 8500 RPM SPEED RATING
- WHEEL ITEM TYPE
- 5/8 INCH-11 TPI SPINDLE SIZE
- 4-1/2 INCH OR 5 INCH BELT/DISC/PAD SIZE
- SWITCH TYPE SLIDE WITH LOCK-ON
- INCLUDES (1) FLANGE NUT, (1) WHEEL GUARD, (1) SPANNER WRENCH
- WARRANTY 5 YEAR (TOOL), 3 YEAR (BATTERY)
Supplier's Site
Technical Specifications
|
Product Category
|
Grinders and Grinding Machines |
|
Product Number
|
2781-20 |
|
Product Name
|
ELECTRIC GRINDER/POLISHER/SANDER |
|
Type
|
Grinder; Disc or Wheel Face Grinder
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Grinder
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Ceramics / Glass; Electronics
View Details
Type
Grinder; Grinding Wheel Grinder; Rotary Surface Grinder (e.g., Blanchard); Superabrasive Grinder; Surface
Mounting
Floor / Machine Tool
Industry Applications
Additive Manufacturing
View Details
Type
Grinder; Centerless Throughfeed
Mounting
Floor / Machine Tool
Applications / Materials Abraded
Metal
View Details