Milwaukee Electric Tool Corporation Electric Reciprocating Saw 2625-21CT

Description
3/4 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], HACKZALL[R] BRAND INCLUDES (1) M18 RED LITHIUM COMPACT BATTERY PACK, (1) BLADE, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG
Description
3/4 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], HACKZALL[R] BRAND INCLUDES (1) M18 RED LITHIUM COMPACT BATTERY PACK, (1) BLADE, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG

Suppliers

Company
Product
Description
Supplier Links
Electric Reciprocating Saw - 2625-21CT - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Reciprocating Saw
2625-21CT
Electric Reciprocating Saw 2625-21CT
3/4 INCH STROKE LENGTH 18 V BATTERY VOLTAGE 0 TO 3000 STROKES PER MINUTE KEYLESS BLADE CLAMP TYPE M18[TM], HACKZALL[R] BRAND INCLUDES (1) M18 RED LITHIUM COMPACT BATTERY PACK, (1) BLADE, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG
  • 3/4 INCH STROKE LENGTH
  • 18 V BATTERY VOLTAGE
  • 0 TO 3000 STROKES PER MINUTE
  • KEYLESS BLADE CLAMP TYPE
  • M18[TM], HACKZALL[R] BRAND
  • INCLUDES (1) M18 RED LITHIUM COMPACT BATTERY PACK, (1) BLADE, MULTI-VOLTAGE CHARGER, CONTRACTOR BAG
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2625-21CT
Product Name Electric Reciprocating Saw
Saw Type Reciprocating Saw
Unlock Full Specs
to access all available technical data

Similar Products

Electric Saws - 126719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Blade Size 5.91 inch (150 mm)
View Details
KuriCrimp™ 25.6 in. Length Hose Saw|Master File - KCS-TF2/E-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Weight 97 lbs (43.99 kg)
View Details
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) - DCS373B - DEWALT Industrial Tool Co.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 5.5 inch (140 mm)
View Details
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 13 inch (330 mm)
View Details