DEWALT Industrial Tool Co. 20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) DCS373B

Description
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials Bright LED Light with 20 second delay after trigger release provides enhanced visibility of material and cut line. SIGHT-LINE™ Window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up Optimized rubber overmolded comfort grip delivers optimal balance and control
Description
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials Bright LED Light with 20 second delay after trigger release provides enhanced visibility of material and cut line. SIGHT-LINE™ Window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up Optimized rubber overmolded comfort grip delivers optimal balance and control

Suppliers

Company
Product
Description
Supplier Links
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) - DCS373B - DEWALT Industrial Tool Co.
Baltimore, MD, USA
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only)
DCS373B
20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only) DCS373B
Product Features Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials Bright LED Light with 20 second delay after trigger release provides enhanced visibility of material and cut line. SIGHT-LINE™ Window provides for a clear view of the material High strength steel shoe offers durability and resistance against chip build up Optimized rubber overmolded comfort grip delivers optimal balance and control

Product Features

  • Powerful 460 MWO, 3700 rpm motor delivers power and speed to make the most demanding cuts with ease
  • 5-1/2” 30T carbide tipped metal cutting blade quickly and cleanly cuts a variety of metallic construction materials
  • Bright LED Light with 20 second delay after trigger release provides enhanced visibility of material and cut line.
  • SIGHT-LINE™ Window provides for a clear view of the material
  • High strength steel shoe offers durability and resistance against chip build up
  • Optimized rubber overmolded comfort grip delivers optimal balance and control
Supplier's Site

Technical Specifications

  DEWALT Industrial Tool Co.
Product Category Power Saws
Product Number DCS373B
Product Name 20V MAX* Lithium Ion Metal Cutting Circular Saw (Tool Only)
Saw Type Circular Saw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 40.4 in. Length Hose Saw|Master File - KCS-TF3/PI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 530 lbs (240 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
7
Specs
Saw Power Source AC Electricity / Plug-in
Use Type Bench Top
Blade Size 7 inch (178 mm)
View Details
Electric Saws - 1946508 - RS Components, Ltd.
Makita USA, Inc.
Specs
Saw Type Circular Saw
Saw Power Source DC Electricity / Battery
Blade Size 7.28 inch (185 mm)
View Details