Utility Parts Central, Inc. GREENLEE Long Reach Chain Saws 43178

Description
GREENLEE Long Reach Chain Saws Designed for use from aerial platforms or the ground The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269 Operating pressure: 1,000 - 2,000 psi Chain size of 0.325" pitch; cut capacity of 13" Safety features include a two-step trigger, a trigger guard, a fully covered sprocket guard, anti-kickback chain, and an automatic chain oiler Super Spool selector control allows chain saws to be used on both open and closed center systems Flow range of 5-8 gpm GREENLEE 43178 Service Manual
Description
GREENLEE Long Reach Chain Saws Designed for use from aerial platforms or the ground The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269 Operating pressure: 1,000 - 2,000 psi Chain size of 0.325" pitch; cut capacity of 13" Safety features include a two-step trigger, a trigger guard, a fully covered sprocket guard, anti-kickback chain, and an automatic chain oiler Super Spool selector control allows chain saws to be used on both open and closed center systems Flow range of 5-8 gpm GREENLEE 43178 Service Manual

Suppliers

Company
Product
Description
Supplier Links
GREENLEE Long Reach Chain Saws - 43178 - Utility Parts Central, Inc.
McDonough, GA, USA
GREENLEE Long Reach Chain Saws
43178
GREENLEE Long Reach Chain Saws 43178
GREENLEE Long Reach Chain Saws Designed for use from aerial platforms or the ground The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269 Operating pressure: 1,000 - 2,000 psi Chain size of 0.325" pitch; cut capacity of 13" Safety features include a two-step trigger, a trigger guard, a fully covered sprocket guard, anti-kickback chain, and an automatic chain oiler Super Spool selector control allows chain saws to be used on both open and closed center systems Flow range of 5-8 gpm GREENLEE 43178 Service Manual

GREENLEE Long Reach Chain Saws
Designed for use from aerial platforms or the ground
The insulated fiberglass extension tubes are tested to meet OSHA regulation 1910.269
Operating pressure: 1,000 - 2,000 psi
Chain size of 0.325" pitch; cut capacity of 13"
Safety features include a two-step trigger, a trigger guard, a fully covered sprocket guard, anti-kickback chain, and an automatic chain oiler
Super Spool selector control allows chain saws to be used on both open and closed center systems
Flow range of 5-8 gpm
GREENLEE 43178 Service Manual

Supplier's Site

Technical Specifications

  Utility Parts Central, Inc.
Product Category Power Saws
Product Number 43178
Product Name GREENLEE Long Reach Chain Saws
Saw Type Chainsaw
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 44.9 in. Length Hose Saw - KCS-TF5DI-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 783 lbs (355 kg)
View Details
Electric Saws - 2629224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Blade Size 13.98 inch (355 mm)
Weight 36.03 lbs (16.34 kg)
View Details
GREENLEE Standard Chain Saws - 49603 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Chainsaw
Use Type Hand Held
Cutting Capacity 16 to 24 inch (406 to 610 mm)
View Details
Electric Saws - 2696411 - RS Components, Ltd.
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Weight 6.17 lbs (2.8 kg)
View Details