1675-6 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1675-6
Description
PIPE HANDLE, SPADE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7.5 AMPERE CURRENT RATING
1200/300 RPM SPEED RATING
TWO SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
LENGTH 6-1/2 INCH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PIPE HANDLE, SPADE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7.5 AMPERE CURRENT RATING
1200/300 RPM SPEED RATING
TWO SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
LENGTH 6-1/2 INCH
Datasheet
Suppliers
Electric Portable Drill
1675-6
PIPE HANDLE, SPADE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7.5 AMPERE CURRENT RATING
1200/300 RPM SPEED RATING
TWO SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
HOLE-HAWG[R] BRAND
LENGTH 6-1/2 INCH
- PIPE HANDLE, SPADE HANDLE TYPE
- 120 VAC INPUT SUPPLY RATING
- 7.5 AMPERE CURRENT RATING
- 1200/300 RPM SPEED RATING
- TWO SPEED OPTION
- 5/8 INCH-16 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- HOLE-HAWG[R] BRAND
- LENGTH 6-1/2 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1675-6 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Pillar drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details