Milwaukee Electric Tool Corporation Electric Portable Drill 2604-20

Description
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 725 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18 FUEL[TM] BRAND INCLUDES (1) SIDE HANDLE
Description
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 725 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18 FUEL[TM] BRAND INCLUDES (1) SIDE HANDLE

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 2604-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
2604-20
Electric Portable Drill 2604-20
T-HANDLE TYPE 18 V INPUT SUPPLY RATING 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING 725 LB-INCH TORQUE RATING TWO SPEED OPTION 1/2 INCH CHUCK CAPACITY M18 FUEL[TM] BRAND INCLUDES (1) SIDE HANDLE
  • T-HANDLE TYPE
  • 18 V INPUT SUPPLY RATING
  • 0 TO 550 RPM/0 TO 1850 RPM SPEED RATING
  • 725 LB-INCH TORQUE RATING
  • TWO SPEED OPTION
  • 1/2 INCH CHUCK CAPACITY
  • M18 FUEL[TM] BRAND
  • INCLUDES (1) SIDE HANDLE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 2604-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Chuck Size 0.3750 inch (9.52 mm)
RPM 6000 rpm
View Details
Electric Portable Drill - 5376-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.6250 inch (15.87 mm)
RPM 0.0 to 2800 rpm
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Pistolgrip Drill, Power Output 350 - 500 W (.47 - .67 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Pistol Grip
Chuck Size 0.0787 to 0.6299 inch (2 to 16 mm)
View Details