CS UNITEC Electric Drill EHB 20/2.4 S

Description
Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve turning, tube rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.
Datasheet
Description
Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve turning, tube rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Drill - EHB 20/2.4 S - CS UNITEC
Norwalk, CT, USA
Electric Drill
EHB 20/2.4 S
Electric Drill EHB 20/2.4 S
Heavy-duty Drills for Industrial and Construction Applications: • High-torque output. • Variable-speed, two- and four-geared drills for optimum speed selection. • Reversible motors and electronic torque control on selected models. • Ideal for special applications including valve turning, tube rolling and other jobs. • Safety slip clutch on 7/8" capacities and higher to protect operator and tool. • Drilling capacities up to 11/4" in steel. • Special OEM motors available on request. • One-year warranty.

Heavy-duty Drills for Industrial and Construction Applications:

• High-torque output.
• Variable-speed, two- and four-geared drills for optimum speed selection.
• Reversible motors and electronic torque control on selected models.
• Ideal for special applications including valve turning, tube rolling and other jobs.
• Safety slip clutch on 7/8" capacities and higher to protect operator and tool.
• Drilling capacities up to 11/4" in steel.
• Special OEM motors available on request.
• One-year warranty.

Datasheet
Hand-Held Drill/Drill Motor - EHB 20/2.4 S - CS UNITEC
Norwalk, CT, USA
Hand-Held Drill/Drill Motor
EHB 20/2.4 S
Hand-Held Drill/Drill Motor EHB 20/2.4 S
These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application. To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch. Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

These Heavy-Duty motors are ideal for drilling steel and special power drive applications. A wide range of models are available with two or four gear ratios with and without variable speed. The correct speed optimizes the torque output for the application.

To protect both the user and tool the EHB 23 and EHB 32 models are equipped with a mechanical slip clutch.

Available Accessories include Morse Taper Adaptors with a male square drive in sizes 3/8", 1/2", 3/4" and 1".

Datasheet

Technical Specifications

  CS UNITEC CS UNITEC
Product Category Hand Drills Hand Drills
Product Number EHB 20/2.4 S EHB 20/2.4 S
Product Name Electric Drill Hand-Held Drill/Drill Motor
Power Power Tools; Electrical 1150 watts
Type Pistol Grip Pistol Grip
Features Multiple Speed Settings; Second Handle Multiple Speed Settings
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753809 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Pneumatic Drill, Straight with Collet - DS 012-005 PC - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Inline
Chuck Size 0.0197 to 0.3740 inch (0.5000 to 9.5 mm)
View Details
HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits - HR2470F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 15.5 inch (394 mm)
View Details
Woodboring Air Drill - 2 1924 0010 - CS UNITEC
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Features Second Handle
View Details