Gilson Company, Inc. Pocket Shear Vane Set HM-504A

Description
The Shear Vane Set rapidly measures approximate shear strength of cohesive soils in the field or lab. Set includes all-metal driver, three vanes of different shear strength ranges, and a carrying case with belt loop. In use, the blades of the vane are pressed into the soil, and the knob is turned slowly until failure. Maximum reading is retained by the indicator needle. Values using the standard vaned foot are read directly on the dial from 0-1kg/cm2 in 0.05kg/cm2 divisions (1 kg/cm2 is approximately equal to 1tsf2). Readings can be interpolated to 0.01kg/cm2 and are multiplied by 0.2 and 2.5 when using the large (sensitive) and small (high-capacity) vanes. Total range is 0-2.5kg/cm2. Extensive laboratory testing has indicated close correlation with unconfined compressive strengths. The tester can be used on any flat 2in (51mm) diameter surface. Est. Ship Wt.: 1lb (0.5kg).
Description
The Shear Vane Set rapidly measures approximate shear strength of cohesive soils in the field or lab. Set includes all-metal driver, three vanes of different shear strength ranges, and a carrying case with belt loop. In use, the blades of the vane are pressed into the soil, and the knob is turned slowly until failure. Maximum reading is retained by the indicator needle. Values using the standard vaned foot are read directly on the dial from 0-1kg/cm2 in 0.05kg/cm2 divisions (1 kg/cm2 is approximately equal to 1tsf2). Readings can be interpolated to 0.01kg/cm2 and are multiplied by 0.2 and 2.5 when using the large (sensitive) and small (high-capacity) vanes. Total range is 0-2.5kg/cm2. Extensive laboratory testing has indicated close correlation with unconfined compressive strengths. The tester can be used on any flat 2in (51mm) diameter surface. Est. Ship Wt.: 1lb (0.5kg).

Suppliers

Company
Product
Description
Supplier Links
Pocket Shear Vane Set - HM-504A - Gilson Company, Inc.
Lewis Center, OH, USA
Pocket Shear Vane Set
HM-504A
Pocket Shear Vane Set HM-504A
The Shear Vane Set rapidly measures approximate shear strength of cohesive soils in the field or lab. Set includes all-metal driver, three vanes of different shear strength ranges, and a carrying case with belt loop. In use, the blades of the vane are pressed into the soil, and the knob is turned slowly until failure. Maximum reading is retained by the indicator needle. Values using the standard vaned foot are read directly on the dial from 0-1kg/cm2 in 0.05kg/cm2 divisions (1 kg/cm2 is approximately equal to 1tsf2). Readings can be interpolated to 0.01kg/cm2 and are multiplied by 0.2 and 2.5 when using the large (sensitive) and small (high-capacity) vanes. Total range is 0-2.5kg/cm2. Extensive laboratory testing has indicated close correlation with unconfined compressive strengths. The tester can be used on any flat 2in (51mm) diameter surface. Est. Ship Wt.: 1lb (0.5kg).

The Shear Vane Set rapidly measures approximate shear strength of cohesive soils in the field or lab. Set includes all-metal driver, three vanes of different shear strength ranges, and a carrying case with belt loop. In use, the blades of the vane are pressed into the soil, and the knob is turned slowly until failure. Maximum reading is retained by the indicator needle. Values using the standard vaned foot are read directly on the dial from 0-1kg/cm2 in 0.05kg/cm2 divisions (1 kg/cm2 is approximately equal to 1tsf2). Readings can be interpolated to 0.01kg/cm2 and are multiplied by 0.2 and 2.5 when using the large (sensitive) and small (high-capacity) vanes. Total range is 0-2.5kg/cm2. Extensive laboratory testing has indicated close correlation with unconfined compressive strengths. The tester can be used on any flat 2in (51mm) diameter surface. Est. Ship Wt.: 1lb (0.5kg).

Supplier's Site

Technical Specifications

  Gilson Company, Inc.
Product Category Shearing Machines (sheet metal)
Product Number HM-504A
Product Name Pocket Shear Vane Set
Unlock Full Specs
to access all available technical data

Similar Products

Electric Shear - 6815 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
View Details
Flying Shear - Alpha™ Mach I - Inductotherm Group
Specs
Technology Servo
Sheet Thickness 0.0280 to 0.1250 inch (0.7112 to 3.17 mm)
View Details