Milwaukee Electric Tool Corporation Electric Jig Saw 2445-20

Description
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND BLADE CLAMP TYPE KEYLESS
Description
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND BLADE CLAMP TYPE KEYLESS

Suppliers

Company
Product
Description
Supplier Links
Electric Jig Saw - 2445-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Jig Saw
2445-20
Electric Jig Saw 2445-20
8 INCH L SIZE 3/4 INCH STROKE LENGTH 12 V BATTERY VOLTAGE 0 TO 2800 STROKES PER MINUTE T-SHANK BLADE TYPE 45 DEG BEVELING ANGLE M12[TM] BRAND BLADE CLAMP TYPE KEYLESS
  • 8 INCH L SIZE
  • 3/4 INCH STROKE LENGTH
  • 12 V BATTERY VOLTAGE
  • 0 TO 2800 STROKES PER MINUTE
  • T-SHANK BLADE TYPE
  • 45 DEG BEVELING ANGLE
  • M12[TM] BRAND
  • BLADE CLAMP TYPE KEYLESS
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2445-20
Product Name Electric Jig Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 33.1 in. Length Hose Saw|Master File - KCS-TF2-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 290 lbs (132 kg)
View Details
Electric Saws - 459860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Saw Power Source DC Electricity / Battery
Weight 4.63 lbs (2.1 kg)
View Details
Electric Band Saw - 2629-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Saw Power Source DC Electricity / Battery
Use Type Hand Held
Cutting Capacity 3.25 inch (82.55 mm)
View Details
Jig Saw -  - DEPRAG, Inc.
DEPRAG, Inc.
Specs
Saw Type Chainsaw
Saw Power Source AC Electricity / Plug-in
Use Type Hand Held
View Details