Milwaukee Electric Tool Corporation Electric Band Saw 2629-20

Description
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 16 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING BI-METAL BLADE MATERIAL 10.2 POUND WEIGHT 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY PACK, BLADE, MULTI-VOLTAGE CHARGER, CARRYING CASE
Description
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 16 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING BI-METAL BLADE MATERIAL 10.2 POUND WEIGHT 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY PACK, BLADE, MULTI-VOLTAGE CHARGER, CARRYING CASE

Suppliers

Company
Product
Description
Supplier Links
Electric Band Saw - 2629-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Band Saw
2629-20
Electric Band Saw 2629-20
CORDLESS TYPE 35-3/8 INCH BLADE LENGTH 1/2 INCH BLADE WIDTH 16 INCH SAW LENGTH 18 VOLT INPUT SUPPLY RATING BI-METAL BLADE MATERIAL 10.2 POUND WEIGHT 480 SFPM SPEED RATING 0.02 INCH BLADE THICKNESS 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY M18[TM] BRAND INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY PACK, BLADE, MULTI-VOLTAGE CHARGER, CARRYING CASE
  • CORDLESS TYPE
  • 35-3/8 INCH BLADE LENGTH
  • 1/2 INCH BLADE WIDTH
  • 16 INCH SAW LENGTH
  • 18 VOLT INPUT SUPPLY RATING
  • BI-METAL BLADE MATERIAL
  • 10.2 POUND WEIGHT
  • 480 SFPM SPEED RATING
  • 0.02 INCH BLADE THICKNESS
  • 3-1/4 INCH X 3-1/4 INCH CUTTING CAPACITY
  • M18[TM] BRAND
  • INCLUDES (2) M18 REDLITHIUM XC EXTENDED CAPACITY BATTERY PACK, BLADE, MULTI-VOLTAGE CHARGER, CARRYING CASE
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Power Saws
Product Number 2629-20
Product Name Electric Band Saw
Saw Power Source DC Electricity / Battery
Unlock Full Specs
to access all available technical data

Similar Products

KuriCrimp™ 49.2 in. Length Hose Saw - KCS-TF6-230/3 - Kuriyama of America, Inc.
Specs
Saw Power Source AC Electricity / Plug-in
Weight 1027 lbs (466 kg)
View Details
Electric Saws - 2749729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Weight 375 lbs (170 kg)
View Details
GREENLEE Overhead Circular Saw - 43180 - Utility Parts Central, Inc.
Utility Parts Central, Inc.
Specs
Saw Type Circular Saw
Use Type Hand Held
Blade Size 9 inch (229 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Saw Type Reciprocating Saw
Saw Power Source DC Electricity / Battery
Use Type Hand Held
View Details