CS UNITEC Portable Magnetic Drilling Machine CSU 50AC

Description
• Drills up to 2" diameter holes with Annular Cutters • Lightweight and portable at 29 lbs. • Strong 10.5 Amp motor and two-speed gearbox • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor for cutters • Compact height of 16-1/2" allows drilling in small spaces • With a 3/4" chuck (Part No. IBK-22), these models easily convert to standard drill presses with a 5" stroke for up to 7/8" dia. twist drills • Optional Power Assist to maintain maximum RPM under full load • One-year warranty
Description
• Drills up to 2" diameter holes with Annular Cutters • Lightweight and portable at 29 lbs. • Strong 10.5 Amp motor and two-speed gearbox • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor for cutters • Compact height of 16-1/2" allows drilling in small spaces • With a 3/4" chuck (Part No. IBK-22), these models easily convert to standard drill presses with a 5" stroke for up to 7/8" dia. twist drills • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

Suppliers

Company
Product
Description
Supplier Links
Portable Magnetic Drilling Machine - CSU 50AC - CS UNITEC
Norwalk, CT, USA
Portable Magnetic Drilling Machine
CSU 50AC
Portable Magnetic Drilling Machine CSU 50AC
• Drills up to 2" diameter holes with Annular Cutters • Lightweight and portable at 29 lbs. • Strong 10.5 Amp motor and two-speed gearbox • HD dual-coil magnet has holding strength of 3750 lbs. • Easy "twist and lock" keyless arbor for cutters • Compact height of 16-1/2" allows drilling in small spaces • With a 3/4" chuck (Part No. IBK-22), these models easily convert to standard drill presses with a 5" stroke for up to 7/8" dia. twist drills • Optional Power Assist to maintain maximum RPM under full load • One-year warranty

• Drills up to 2" diameter holes with Annular Cutters
• Lightweight and portable at 29 lbs.
• Strong 10.5 Amp motor and two-speed gearbox
• HD dual-coil magnet has holding strength of 3750 lbs.
• Easy "twist and lock" keyless arbor for cutters
• Compact height of 16-1/2" allows drilling in small spaces
• With a 3/4" chuck (Part No. IBK-22), these models easily convert to standard drill presses with a 5" stroke for up to 7/8" dia. twist drills
• Optional Power Assist to maintain maximum RPM under full load
• One-year warranty

Supplier's Site

Technical Specifications

  CS UNITEC
Product Category Hand Drills
Product Number CSU 50AC
Product Name Portable Magnetic Drilling Machine
Power Power Tools; Electrical
Type Inline
Features Multiple Speed Settings
Length 9 inch (229 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Drills - 539700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Ratchet
Chuck Size 0.3937 inch (10 mm)
View Details
12
Specs
Power 3100 watts
Type Inline
Features Multiple Speed Settings
View Details
HR2470F - 15/16" Rotary Hammer; Accepts SDS-PLUS Bits - HR2470F - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Length 15.5 inch (394 mm)
View Details
1-7/8" SDS Max Combination Hammer with SHOCKS - Active Vibration Control ® & 2 Stage Clutch - D25712K - DEWALT Industrial Tool Co.
Specs
Power Power Tools
Type Rotary Hammer
Length 20.5 inch (521 mm)
View Details