2402-22 -- ELECTRIC SCREWDRIVER
Milwaukee Electric Tool Corporation
Electric Screwdriver
2402-22
Description
2.3 LB WEIGHT
0 TO 450 RPM, 0 TO 1700 RPM SPEED RATING
325 IN-LB TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12 FUEL[TM] BRAND
CHUCK TYPE QUICK CHANGE
LENGTH 6-5/8
INCLUDES (2) M12 REDLITHIUM 2 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY)
BATTERY VOLTAGE (V) 12
-
Milwaukee Electric Tool Corporation
Description
2.3 LB WEIGHT
0 TO 450 RPM, 0 TO 1700 RPM SPEED RATING
325 IN-LB TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12 FUEL[TM] BRAND
CHUCK TYPE QUICK CHANGE
LENGTH 6-5/8
INCLUDES (2) M12 REDLITHIUM 2 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY)
BATTERY VOLTAGE (V) 12
Suppliers
2.3 LB WEIGHT
0 TO 450 RPM, 0 TO 1700 RPM SPEED RATING
325 IN-LB TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12 FUEL[TM] BRAND
CHUCK TYPE QUICK CHANGE
LENGTH 6-5/8
INCLUDES (2) M12 REDLITHIUM 2 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY)
BATTERY VOLTAGE (V) 12
- 2.3 LB WEIGHT
- 0 TO 450 RPM, 0 TO 1700 RPM SPEED RATING
- 325 IN-LB TORQUE RATING
- HEX DRIVE TYPE
- 1/4 INCH DRIVE SIZE
- M12 FUEL[TM] BRAND
- CHUCK TYPE QUICK CHANGE
- LENGTH 6-5/8
- INCLUDES (2) M12 REDLITHIUM 2 COMPACT BATTERY PACKS, BELT CLIP, CHARGER, CARRYING CASE
- WARRANTY 5 YEAR (TOOL), 2 YEAR (BATTERY)
- BATTERY VOLTAGE (V) 12
Supplier's Site
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
2402-22 |
|
Product Name
|
Electric Screwdriver |
|
Drive Style
|
Electric
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Pneumatic
Screwdriver Style
Hand-Held with Pistol Grip
Rated Free Speed
1800 rpm
View Details
Drive Style
Pneumatic
Screwdriver Style
Hand-Held Cylindrical
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Fixtured
Features
Feeder System
View Details
Milwaukee Electric Tool Corporation
Drive Style
Electric
Screwdriver Style
Hand-Held with Pistol Grip
Torque Range
3.67 Ft-lbs (4.97 N-m)
View Details