Milwaukee Electric Tool Corporation Electric Screwdriver 2101-20

Description
PISTOL GRIP TYPE 200/600 RPM SPEED RATING 4 V BATTERY VOLTAGE 44 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M4[TM] BRAND SIZE 9.6 INCH L NUMBER OF CLUTCH POSITION 21
Description
PISTOL GRIP TYPE 200/600 RPM SPEED RATING 4 V BATTERY VOLTAGE 44 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M4[TM] BRAND SIZE 9.6 INCH L NUMBER OF CLUTCH POSITION 21

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 2101-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
2101-20
Electric Screwdriver 2101-20
PISTOL GRIP TYPE 200/600 RPM SPEED RATING 4 V BATTERY VOLTAGE 44 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE M4[TM] BRAND SIZE 9.6 INCH L NUMBER OF CLUTCH POSITION 21
  • PISTOL GRIP TYPE
  • 200/600 RPM SPEED RATING
  • 4 V BATTERY VOLTAGE
  • 44 LB-INCH TORQUE RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • M4[TM] BRAND
  • SIZE 9.6 INCH L
  • NUMBER OF CLUTCH POSITION 21
Supplier's Site

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 2101-20
Product Name Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 3.67 Ft-lbs (4.97 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Screwdrivers - 1966376 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 900 rpm
Drive Size Other Drive Size
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Miniature Screwdriver with Screwfeeder - VLB-900M Mini Jaw - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical; Hand-Held with Pistol Grip
Features Feeder System
View Details
Electric Screwdriver - 6742-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 4000 rpm
View Details