Milwaukee Electric Tool Corporation Electric Screwdriver 2401-22

Description
PISTOL GRIP TYPE 0 TO 500 RPM SPEED RATING 12 V BATTERY VOLTAGE 150 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE LENGTH 7 INCH NUMBER OF CLUTCH POSITION 15 INCLUDES PHILLIPS INSERT BIT, 1/4 INCH HEX INSERT BIT, BATTERY, CHARGER
Datasheet
Description
PISTOL GRIP TYPE 0 TO 500 RPM SPEED RATING 12 V BATTERY VOLTAGE 150 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE LENGTH 7 INCH NUMBER OF CLUTCH POSITION 15 INCLUDES PHILLIPS INSERT BIT, 1/4 INCH HEX INSERT BIT, BATTERY, CHARGER
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Screwdriver - 2401-22 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Screwdriver
2401-22
Electric Screwdriver 2401-22
PISTOL GRIP TYPE 0 TO 500 RPM SPEED RATING 12 V BATTERY VOLTAGE 150 LB-INCH TORQUE RATING HEX DRIVE TYPE 1/4 INCH DRIVE SIZE LENGTH 7 INCH NUMBER OF CLUTCH POSITION 15 INCLUDES PHILLIPS INSERT BIT, 1/4 INCH HEX INSERT BIT, BATTERY, CHARGER
  • PISTOL GRIP TYPE
  • 0 TO 500 RPM SPEED RATING
  • 12 V BATTERY VOLTAGE
  • 150 LB-INCH TORQUE RATING
  • HEX DRIVE TYPE
  • 1/4 INCH DRIVE SIZE
  • LENGTH 7 INCH
  • NUMBER OF CLUTCH POSITION 15
  • INCLUDES PHILLIPS INSERT BIT, 1/4 INCH HEX INSERT BIT, BATTERY, CHARGER
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Screwdrivers (electric and pneumatic)
Product Number 2401-22
Product Name Electric Screwdriver
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Torque Range 12.5 Ft-lbs (16.95 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Zero Push Screwdriver with Screwfeeder - VZP-900 Zero Push - Visumatic Industrial Products
Specs
Drive Style Pneumatic; Electric
Screwdriver Style Hand-Held Cylindrical
Actuation Button / Trigger
View Details
Small Screw Installation System - Stickscrew® FlexArm - PennEngineering®
Specs
Drive Style Pneumatic
Screwdriver Style Fixtured
Head Style In-line
View Details
Electric Screwdrivers - 2566924 - RS Components, Ltd.
Specs
Drive Style Electric
Rated Free Speed 110 rpm
Length 7.09 inch (180 mm)
View Details
Electric Screwdriver - 6790-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Drive Style Electric
Screwdriver Style Hand-Held with Pistol Grip
Rated Free Speed 0.0 to 2500 rpm
View Details