2401-20 -- ELECTRIC SCREWDRIVER
Milwaukee Electric Tool Corporation
Electric Screwdriver
2401-20
Description
PISTON GRIP TYPE
12 VOLT INPUT SUPPLY RATING
1.67 POUND WEIGHT
0 TO 500 RPM SPEED RATING
175 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12[TM] BRAND
OVERALL LENGTH 6.5 INCH
SCREWDRIVER SIZE 1/2 INCH (STEEL), 1/4 INCH (WOOD)
CHARGE TIME 30 MINUTE
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PISTON GRIP TYPE
12 VOLT INPUT SUPPLY RATING
1.67 POUND WEIGHT
0 TO 500 RPM SPEED RATING
175 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12[TM] BRAND
OVERALL LENGTH 6.5 INCH
SCREWDRIVER SIZE 1/2 INCH (STEEL), 1/4 INCH (WOOD)
CHARGE TIME 30 MINUTE
Datasheet
Suppliers
PISTON GRIP TYPE
12 VOLT INPUT SUPPLY RATING
1.67 POUND WEIGHT
0 TO 500 RPM SPEED RATING
175 INCH-POUND TORQUE RATING
HEX DRIVE TYPE
1/4 INCH DRIVE SIZE
M12[TM] BRAND
OVERALL LENGTH 6.5 INCH
SCREWDRIVER SIZE 1/2 INCH (STEEL), 1/4 INCH (WOOD)
CHARGE TIME 30 MINUTE
- PISTON GRIP TYPE
- 12 VOLT INPUT SUPPLY RATING
- 1.67 POUND WEIGHT
- 0 TO 500 RPM SPEED RATING
- 175 INCH-POUND TORQUE RATING
- HEX DRIVE TYPE
- 1/4 INCH DRIVE SIZE
- M12[TM] BRAND
- OVERALL LENGTH 6.5 INCH
- SCREWDRIVER SIZE 1/2 INCH (STEEL), 1/4 INCH (WOOD)
- CHARGE TIME 30 MINUTE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Screwdrivers (electric and pneumatic) |
|
Product Number
|
2401-20 |
|
Product Name
|
Electric Screwdriver |
|
Drive Style
|
Electric
|
|
Screwdriver Style
|
Hand-Held with Pistol Grip
|
|
Torque Range
|
14.58 Ft-lbs (19.77 N-m)
|
Unlock Full Specs
to access all available technical data
Similar Products
Drive Style
Pneumatic
Screwdriver Style
Hand-Held with Pistol Grip
Rated Free Speed
1800 rpm
View Details
Drive Style
Pneumatic
Screwdriver Style
Fixtured
Head Style
In-line
View Details
Visumatic Industrial Products
Drive Style
Pneumatic; Electric
Screwdriver Style
Fixtured
Features
Feeder System
View Details
Milwaukee Electric Tool Corporation
Drive Style
Electric
Screwdriver Style
Hand-Held with Pistol Grip
Torque Range
0.8333 to 10 Ft-lbs (1.13 to 13.56 N-m)
View Details