Milwaukee Electric Tool Corporation Electric Portable Drill 1676-6

Description
120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 POUND WEIGHT 300 TO 1200 RPM SPEED RATING 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE HOLE-HAWG[R] BRAND LENGTH 6-1/2 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
Datasheet
Description
120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 POUND WEIGHT 300 TO 1200 RPM SPEED RATING 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE HOLE-HAWG[R] BRAND LENGTH 6-1/2 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 1676-6 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
1676-6
Electric Portable Drill 1676-6
120 VOLT AC INPUT SUPPLY RATING 7.5 AMP CURRENT RATING 11.5 POUND WEIGHT 300 TO 1200 RPM SPEED RATING 5/8 INCH-16 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE HOLE-HAWG[R] BRAND LENGTH 6-1/2 INCH DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD) CORD TYPE 8 FOOT FIXED CONSTRUCTION TYPE GROUNDED
  • 120 VOLT AC INPUT SUPPLY RATING
  • 7.5 AMP CURRENT RATING
  • 11.5 POUND WEIGHT
  • 300 TO 1200 RPM SPEED RATING
  • 5/8 INCH-16 TPI SPINDLE SIZE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • HOLE-HAWG[R] BRAND
  • LENGTH 6-1/2 INCH
  • DRILL SIZE 1/2 INCH TWIST BIT (STEEL), 1-1/2 INCH AUGER (WOOD)
  • CORD TYPE 8 FOOT FIXED
  • CONSTRUCTION TYPE GROUNDED
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 1676-6
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Pillar Drills & Bench Drills - 1753810 - RS Components, Ltd.
Specs
Power Power Tools; Electrical
Type Specialty / Other; Chuck Guard
Standards RoHS Compliant
View Details
Electric Portable Drill - 2291-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
View Details
Air Drill Reversible Keyless Chuck - TL054500AV - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Drill with Collet (Deburrer), Power Output: 120 W (.16 HP) -  - DEPRAG, Inc.
Specs
Power Power Tools
Type Inline
Chuck Size 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details