Milwaukee Electric Tool Corporation Electric Portable Drill 0302-20

Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 12.3 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD
Datasheet
Description
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 12.3 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0302-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0302-20
Electric Portable Drill 0302-20
PISTOL GRIP TYPE 120 VAC INPUT SUPPLY RATING 8 AMPERE CURRENT RATING 0 TO 850 RPM SPEED RATING ONE SPEED OPTION 1/2 INCH-20 TPI SPINDLE SIZE YES REVERSIBLE 1/2 INCH CHUCK CAPACITY KEYLESS CHUCK TYPE MAGNUM[R] BRAND LENGTH 12.3 INCH INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD
  • PISTOL GRIP TYPE
  • 120 VAC INPUT SUPPLY RATING
  • 8 AMPERE CURRENT RATING
  • 0 TO 850 RPM SPEED RATING
  • ONE SPEED OPTION
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • YES REVERSIBLE
  • 1/2 INCH CHUCK CAPACITY
  • KEYLESS CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 12.3 INCH
  • INCLUDES 360 DEG POSITIVE LOCK SIDE HANDLE, QUICK-LOK CORD
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0302-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 7398395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Specialty / Other; Reversible air drill
Chuck Size 0.3937 inch (10 mm)
View Details
BHR241Z - 18V LXT® Lithium-Ion Cordless 7/8" Rotary Hammer (Tool Only); Accepts SDS-Plus Bits - BHR241Z - Makita USA, Inc.
Specs
Power Power Tools; Electrical
Type Rotary Hammer
Features Battery-Powered
View Details
Electric Portable Drill - 2615-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
Chuck Size 0.3750 inch (9.52 mm)
RPM 0.0 to 1500 rpm
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details