1101-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1101-1
Description
D-HANDLE, RIGHT ANGLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
500 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 14-3/4 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
HANDLE MATERIAL GLASS REINFORCED NYLON
-
Milwaukee Electric Tool Corporation
Datasheet
Description
D-HANDLE, RIGHT ANGLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
500 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 14-3/4 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
HANDLE MATERIAL GLASS REINFORCED NYLON
Datasheet
Suppliers
Electric Portable Drill
1101-1
D-HANDLE, RIGHT ANGLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
500 RPM SPEED RATING
ONE SPEED OPTION
1/2 INCH-20 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 14-3/4 INCH
INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
HANDLE MATERIAL GLASS REINFORCED NYLON
- D-HANDLE, RIGHT ANGLE TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 500 RPM SPEED RATING
- ONE SPEED OPTION
- 1/2 INCH-20 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- LENGTH 14-3/4 INCH
- INCLUDES CHUCK KEY, RUBBER FLEX KEY HOLDER
- HANDLE MATERIAL GLASS REINFORCED NYLON
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1101-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Power Tools; Electrical
Type
Specialty / Other; Rotary Drill
Standards
RoHS Compliant
View Details
Power
Power Tools; Electrical
Type
Pistol Grip; Rotary Hammer
Features
Battery-Powered
View Details
Power
Power Tools; Pneumatic Tool
Type
Pistol Grip
Length
7.8 inch (198 mm)
View Details
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Chuck Size
0.5000 inch (12.7 mm)
RPM
0.0 to 600 rpm
View Details