1630-1 -- ELECTRIC PORTABLE DRILL
Milwaukee Electric Tool Corporation
Electric Portable Drill
1630-1
Description
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
-
Milwaukee Electric Tool Corporation
Datasheet
Description
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
Datasheet
Suppliers
Electric Portable Drill
1630-1
PIPE HANDLE TYPE
120 VAC INPUT SUPPLY RATING
7 AMPERE CURRENT RATING
900 RPM SPEED RATING
ONE SPEED OPTION
5/8 INCH-16 TPI SPINDLE SIZE
YES REVERSIBLE
1/2 INCH CHUCK CAPACITY
KEYED CHUCK TYPE
LENGTH 12-1/4 INCH
- PIPE HANDLE TYPE
- 120 VAC INPUT SUPPLY RATING
- 7 AMPERE CURRENT RATING
- 900 RPM SPEED RATING
- ONE SPEED OPTION
- 5/8 INCH-16 TPI SPINDLE SIZE
- YES REVERSIBLE
- 1/2 INCH CHUCK CAPACITY
- KEYED CHUCK TYPE
- LENGTH 12-1/4 INCH
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Hand Drills |
|
Product Number
|
1630-1 |
|
Product Name
|
Electric Portable Drill |
|
Power
|
Power Tools; Electrical
|
Unlock Full Specs
to access all available technical data
Similar Products
Milwaukee Electric Tool Corporation
Power
Power Tools; Electrical
Type
Right Angle
Features
Multiple Speed Settings
View Details
Power
1800 watts
Type
Pistol Grip
Features
Multiple Speed Settings
View Details
Power
Power Tools
Type
Pistol Grip
Chuck Size
0.0787 to 0.6299 inch (2 to 16 mm)
View Details