Milwaukee Electric Tool Corporation Electric Portable Drill 0300-20

Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet
Description
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Portable Drill - 0300-20 - Milwaukee Electric Tool Corporation
Brookfield, WI, USA
Electric Portable Drill
0300-20
Electric Portable Drill 0300-20
PISTOL GRIP TYPE 120 VOLT AC INPUT SUPPLY RATING 8 AMP CURRENT RATING 5.4 POUND WEIGHT 0 TO 850 RPM SPEED RATING 1/2 INCH-20 TPI SPINDLE SIZE 1/2 INCH CHUCK CAPACITY KEYED CHUCK TYPE MAGNUM[R] BRAND LENGTH 12-13/64 INCH CORD TYPE 8 FOOT FIXED CONSTRUCTION GROUNDED GEAR TRAIN DOUBLE INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
  • PISTOL GRIP TYPE
  • 120 VOLT AC INPUT SUPPLY RATING
  • 8 AMP CURRENT RATING
  • 5.4 POUND WEIGHT
  • 0 TO 850 RPM SPEED RATING
  • 1/2 INCH-20 TPI SPINDLE SIZE
  • 1/2 INCH CHUCK CAPACITY
  • KEYED CHUCK TYPE
  • MAGNUM[R] BRAND
  • LENGTH 12-13/64 INCH
  • CORD TYPE 8 FOOT FIXED
  • CONSTRUCTION GROUNDED
  • GEAR TRAIN DOUBLE
  • INCLUDES (1) 1/2 INCH MAGNUM DRILL, (1) CHUCK KEY WITH HOLDER, (1) SIDE HANDLE
Supplier's Site Datasheet

Technical Specifications

  Milwaukee Electric Tool Corporation
Product Category Hand Drills
Product Number 0300-20
Product Name Electric Portable Drill
Power Power Tools; Electrical
Type Pistol Grip
Chuck Size 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Air Drills - 1938683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle; Specialty / Other; Angled
Chuck Size 0.2559 inch (6.5 mm)
View Details
Electric Portable Drill - 2765-20 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Power Power Tools; Electrical
View Details
Keyless Reversible Air Drill - XT401000 - Campbell Hausfeld
Specs
Power Power Tools; Pneumatic Tool
Type Pistol Grip
Length 7.8 inch (198 mm)
View Details
Pneumatic Angle Drill with Collet - DA 020 / DC 020 / DA 035 - DEPRAG, Inc.
Specs
Power Power Tools; Pneumatic Tool
Type Right Angle
Chuck Size 0.0197 to 0.3937 inch (0.5000 to 10 mm)
View Details